Status: | Unknown |
---|---|
Series: | MD-ISK-S45 Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 1100°C |
Sensor Body Material | Stainless Steel |
Lead Length | 250mm |
Product Range | MD-ISK-S45 Series |
SVHC | No SVHC (15-Jan-2018) |
Thermocouple, Type K, 250Mm, 1100Deg C | Newark Electronics |
THERMOCOUPLE, TYPE K, 250MM, 1100DEG C | element14 |
Where can I find additional details, specifications and documents for a MD-ISK-S45-250-P5-IEC?
Additional datasheets, footprints and schematics for MD-ISK-S45-250-P5-IEC are listed on our Part Details page. You can also find images and similar parts to MD-ISK-S45-250-P5-IEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD-ISK-S45-250-P5-IEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD-ISK-S45-250-P5-IEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD-ISK-S45-250-P5-IEC fall under?
The MD-ISK-S45-250-P5-IEC is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MD-ISK-S45-250-P5-IEC when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD-ISK-S45-250-P5-IEC you can contact the distributor directly for product support, shipping queries etc.
Is the MD-ISK-S45-250-P5-IEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD-ISK-S45-250-P5-IEC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MD-ISK-S45-250-P5-IEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD-ISK-S45-250-P5-IEC often in real-time on the comparison pages.
What if I can't find stock of MD-ISK-S45-250-P5-IEC?
You can fill out our help required form which you can use to request a quote for MD-ISK-S45-250-P5-IEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.