MCZ1210DH500L2TA0G Filters by TDK

COMMON MODE FILTER, 50 OHM, 0.1A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

MCZ1210DH OBSOLETE LTB:31Mrch23 | Rutronik
1.25Mm X 1Mm X 0.5Mm, -40 To +85 Degc, 50 , 0.1A/Tape And Reel |Tdk MCZ1210DH500L2TA0G | Newark Electronics
Ind Common Mode Filter Molded Multi-Layer 50Ohm 25% 100MHz 100mA 0504 T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCZ1210DH500L2TA0G?

Additional datasheets, footprints and schematics for MCZ1210DH500L2TA0G are listed on our Part Details page. You can also find images and similar parts to MCZ1210DH500L2TA0G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCZ1210DH500L2TA0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZ1210DH500L2TA0G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCZ1210DH500L2TA0G fall under?

The MCZ1210DH500L2TA0G is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to MCZ1210DH500L2TA0G when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCZ1210DH500L2TA0G you can contact the distributor directly for product support, shipping queries etc.

Is the MCZ1210DH500L2TA0G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCZ1210DH500L2TA0G have stock available?

Authorised distributors including Rutronik, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MCZ1210DH500L2TA0G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCZ1210DH500L2TA0G often in real-time on the comparison pages.

What if I can't find stock of MCZ1210DH500L2TA0G?

You can fill out our help required form which you can use to request a quote for MCZ1210DH500L2TA0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay