Status: | Unknown |
---|---|
Series: | MCZ Series |
RoHS: | Unknown |
Rated Current | 100mA |
---|---|
Inductance | - |
Product Range | MCZ Series |
Impedance | 90ohm |
Common Mode Filter Case | 0.85mm x 0.65mm x 0.45mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Common mode choke SMD 0806 900R | RS |
FILTER, COMMON MODE, 0.1A, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCZ0806AH900L2T?
Additional datasheets, footprints and schematics for MCZ0806AH900L2T are listed on our Part Details page. You can also find images and similar parts to MCZ0806AH900L2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZ0806AH900L2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZ0806AH900L2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZ0806AH900L2T fall under?
The MCZ0806AH900L2T is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to MCZ0806AH900L2T when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZ0806AH900L2T you can contact the distributor directly for product support, shipping queries etc.
Is the MCZ0806AH900L2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZ0806AH900L2T have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for MCZ0806AH900L2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZ0806AH900L2T often in real-time on the comparison pages.
What if I can't find stock of MCZ0806AH900L2T?
You can fill out our help required form which you can use to request a quote for MCZ0806AH900L2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.