Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$37.84
|
20
in stock
|
Buy Now | |
Sager
from US$21.89
|
5,157
in stock
|
Buy Now | |
Schukat Electronic
from US$19.73
|
40
in stock
|
Buy Now | |
RS Americas
from US$12.75
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$29.90
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$32.31
|
13
in stock
|
Buy Now | |
TTI Europe
from US$22.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Operating Voltage Min | 12VAC |
Operating Voltage Max | 280VAC |
Control Voltage Min | 15VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
RoHS Compliant | Yes |
Solid State Relays - PCB Mount PCB SIP SSR 280VAC /5A, 15-32VDC, ZC | Sager |
Solid State Relay Z-Vers. 280V 5A SIP4 | Schukat Electronic |
Solid State Relay, 5A, 15V-32Vdc, Th | Newark Electronics |
SSR Relay PCB Mount SIP 280VAC/5A 15-32VDC Ze | Rapid Electronics |
SSR PCB MOUNT SIP 280VAC/5A 15 | TTI Europe |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a MCXE240D5?
Additional datasheets, footprints and schematics for MCXE240D5 are listed on our Part Details page. You can also find images and similar parts to MCXE240D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXE240D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXE240D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXE240D5 fall under?
The MCXE240D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCXE240D5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXE240D5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCXE240D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXE240D5 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for MCXE240D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXE240D5 often in real-time on the comparison pages.
What if I can't find stock of MCXE240D5?
You can fill out our help required form which you can use to request a quote for MCXE240D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.