Status: | Unknown |
---|---|
Series: | MCW0612 Series |
RoHS: | Unknown |
Resistor Case Style | 0612 [1632 Metric] |
---|---|
Resistance | 100ohm |
Product Range | MCW0612 Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (20-Jun-2016) |
Thin Film wide terminal 0612 100R | RS |
Mcw 0612-50 1% At P1 100R |Vishay MCW0612MC1000FP100 | Newark Electronics |
RES, 100R, 1%, 1W, 0612 | Farnell |
MCW Series Professional Wide Terminal Thin Film Chip Resistor Automotive Grade 0612 100 Ohm 1% Tolerance 1W ±50 ppm/K Surface Mount 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCW0612MC1000FP100?
Additional datasheets, footprints and schematics for MCW0612MC1000FP100 are listed on our Part Details page. You can also find images and similar parts to MCW0612MC1000FP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCW0612MC1000FP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCW0612MC1000FP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCW0612MC1000FP100 fall under?
The MCW0612MC1000FP100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCW0612MC1000FP100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCW0612MC1000FP100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCW0612MC1000FP100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCW0612MC1000FP100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCW0612MC1000FP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCW0612MC1000FP100 often in real-time on the comparison pages.
What if I can't find stock of MCW0612MC1000FP100?
You can fill out our help required form which you can use to request a quote for MCW0612MC1000FP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.