Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 110° |
Switching Frequency | 48kHz |
External Diameter | 14mm |
Sensitivity (dB) | -90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Transceiver, 48Khz, 14Mm, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a MCUSD14A48S09RS-30C?
Additional datasheets, footprints and schematics for MCUSD14A48S09RS-30C are listed on our Part Details page. You can also find images and similar parts to MCUSD14A48S09RS-30C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUSD14A48S09RS-30C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUSD14A48S09RS-30C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUSD14A48S09RS-30C fall under?
The MCUSD14A48S09RS-30C is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUSD14A48S09RS-30C when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUSD14A48S09RS-30C you can contact the distributor directly for product support, shipping queries etc.
Is the MCUSD14A48S09RS-30C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUSD14A48S09RS-30C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCUSD14A48S09RS-30C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUSD14A48S09RS-30C often in real-time on the comparison pages.
What if I can't find stock of MCUSD14A48S09RS-30C?
You can fill out our help required form which you can use to request a quote for MCUSD14A48S09RS-30C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.