MCTAR35V106KE Capacitors by Multicomp

CAP 10µF 35V 10%

Status: Unknown
Series: MCTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
40
in stock
Buy Now
Logo for element14
element14
from US$0.66
4,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
4,870
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2ohm
SVHC No SVHC (15-Jan-2019)


MCTAR35V106KE Capacitors by Multicomp Pro

TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL

Status: Unknown
Series: MCTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitance:10µF | element14
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial | Newark Electronics
CAP, 10µF, 35V, 10% | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTAR35V106KE?

Additional datasheets, footprints and schematics for MCTAR35V106KE are listed on our Part Details page. You can also find images and similar parts to MCTAR35V106KE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTAR35V106KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR35V106KE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTAR35V106KE fall under?

The MCTAR35V106KE is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTAR35V106KE when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR35V106KE you can contact the distributor directly for product support, shipping queries etc.

Is the MCTAR35V106KE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTAR35V106KE have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCTAR35V106KE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTAR35V106KE often in real-time on the comparison pages.

What if I can't find stock of MCTAR35V106KE?

You can fill out our help required form which you can use to request a quote for MCTAR35V106KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay