Status: | Unknown |
---|---|
Series: | MCS 0402 AT, MCT 0603 AT, MCU 0805 AT, MCA 1206 AT - Professional |
RoHS: | Compliant |
Operating temperature up to 175 °C |
Rated dissipation P85 up to 0.4 W for size 1206 |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Telecommunication |
Medical equipment |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thin Film, Mct Series, 470 Ohm, 150 Mw, 0.5%, 75 V |Vishay MCT0603MD4700DP500 | Newark Electronics |
SMD Chip Resistor, 470 Ohm, ± 0.5%, 125 mW, 0603 [1608 Metric], Thin Film, Professional | Avnet America |
RES, 470R, 0.5%, 0.15W, 0603, THIN FILM | Farnell |
SMD Chip Resistor, 470 Ohm, � 0.5%, 125 mW, 0603 [1608 Metric], Thin Film, Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MCT0603MD4700DP500?
Additional datasheets, footprints and schematics for MCT0603MD4700DP500 are listed on our Part Details page. You can also find images and similar parts to MCT0603MD4700DP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT0603MD4700DP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT0603MD4700DP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT0603MD4700DP500 fall under?
The MCT0603MD4700DP500 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MCT0603MD4700DP500 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT0603MD4700DP500 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT0603MD4700DP500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCT0603MD4700DP500 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MCT0603MD4700DP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT0603MD4700DP500 often in real-time on the comparison pages.
What if I can't find stock of MCT0603MD4700DP500?
You can fill out our help required form which you can use to request a quote for MCT0603MD4700DP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.