Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Operating Current Max | - |
Sound Level SPL | 90dB |
Resonant Frequency | 4kHz |
Product Range | - |
Capacitance | 15000pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Max | 30V |
Sound Level SPL | 90dB |
Resonant Frequency | 4kHz |
Capacitance | 15000pF |
RoHS Compliant | Yes |
Buzzer And Transducer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSPT-G1701-4022?
Additional datasheets, footprints and schematics for MCSPT-G1701-4022 are listed on our Part Details page. You can also find images and similar parts to MCSPT-G1701-4022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSPT-G1701-4022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSPT-G1701-4022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSPT-G1701-4022 fall under?
The MCSPT-G1701-4022 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCSPT-G1701-4022 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSPT-G1701-4022 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSPT-G1701-4022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSPT-G1701-4022 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCSPT-G1701-4022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSPT-G1701-4022 often in real-time on the comparison pages.
What if I can't find stock of MCSPT-G1701-4022?
You can fill out our help required form which you can use to request a quote for MCSPT-G1701-4022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.