Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5V |
Current Rating | 90mA |
Tones | - |
Sound Level SPL | 85dB |
Resonant Frequency | 2.67kHz |
Transducer Mounting | SMD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5V |
Current Rating | 90mA |
Sound Level SPL | 85dB |
Resonant Frequency | 2.67kHz |
Transducer Mounting | SMD |
RoHS Compliant | Yes |
Magnetic Buzzer And Transducer | Newark Electronics |
TRANSDUCER, SMD, 5V, 90MA | Farnell |
Where can I find additional details, specifications and documents for a MCSMT-8030B-3717?
Additional datasheets, footprints and schematics for MCSMT-8030B-3717 are listed on our Part Details page. You can also find images and similar parts to MCSMT-8030B-3717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSMT-8030B-3717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSMT-8030B-3717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSMT-8030B-3717 fall under?
The MCSMT-8030B-3717 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCSMT-8030B-3717 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSMT-8030B-3717 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSMT-8030B-3717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSMT-8030B-3717 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCSMT-8030B-3717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSMT-8030B-3717 often in real-time on the comparison pages.
What if I can't find stock of MCSMT-8030B-3717?
You can fill out our help required form which you can use to request a quote for MCSMT-8030B-3717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.