Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Slide Switch, Dpdt, Vertical, Through Hole, 12 A, 250 V Rohs Compliant: Yes |Multicomp Pro MCSL14-22AH(1A)NC | Newark Electronics |
SLIDE SWITCH, DPDT, 12A, 250V, THD | element14 |
Where can I find additional details, specifications and documents for a MCSL14-22AH(1A)NC?
Additional datasheets, footprints and schematics for MCSL14-22AH(1A)NC are listed on our Part Details page. You can also find images and similar parts to MCSL14-22AH(1A)NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSL14-22AH(1A)NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSL14-22AH(1A)NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSL14-22AH(1A)NC fall under?
The MCSL14-22AH(1A)NC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCSL14-22AH(1A)NC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSL14-22AH(1A)NC you can contact the distributor directly for product support, shipping queries etc.
Is the MCSL14-22AH(1A)NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSL14-22AH(1A)NC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSL14-22AH(1A)NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSL14-22AH(1A)NC often in real-time on the comparison pages.
What if I can't find stock of MCSL14-22AH(1A)NC?
You can fill out our help required form which you can use to request a quote for MCSL14-22AH(1A)NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.