Status: | Unknown |
---|---|
Series: | MCS 0402, MCT 0603, MCU 0805, MCA 1206 - Precision |
RoHS: | Compliant |
IECQ-CECC approved to EN 140401-801 |
Low TCR: ± 10 ppm/K to ± 25 ppm/K |
Precision tolerance of resistance: ± 0.1 % and ± 0.25 % |
Applications |
---|
Industrial equipment |
Test and measuring equipment |
Telecommunication |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
General Information |
---|
Overview of IECQ-CECC Approved Products |
MCT 0603 - Precision Sample Kit |
MCS 0402 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Mcs 0402-25 0.1% E1 249R |Vishay MCS04020D2490BE100 | Newark Electronics |
SMD Chip Resistor, 249 Ohm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, Precision | Avnet America |
Where can I find additional details, specifications and documents for a MCS04020D2490BE100?
Additional datasheets, footprints and schematics for MCS04020D2490BE100 are listed on our Part Details page. You can also find images and similar parts to MCS04020D2490BE100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS04020D2490BE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS04020D2490BE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS04020D2490BE100 fall under?
The MCS04020D2490BE100 is listed under Passive Components > Resistors - Fixed Value > Miscellaneous Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCS04020D2490BE100 when available in the Miscellaneous Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS04020D2490BE100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCS04020D2490BE100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCS04020D2490BE100 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCS04020D2490BE100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS04020D2490BE100 often in real-time on the comparison pages.
What if I can't find stock of MCS04020D2490BE100?
You can fill out our help required form which you can use to request a quote for MCS04020D2490BE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.