Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 25mA |
Switch Construction | - |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
Contact Voltage DC Max | 24V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Mounting | Through Hole |
---|---|
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 25mA |
RoHS Compliant | Yes |
Switch, Rotary, R/A, 10X10, 16 Pos, 4X1 | Newark Electronics |
SWITCH, ROTARY, R/A, 10X10, 16 POS, 4X1 | element14 |
Where can I find additional details, specifications and documents for a MCRV4AF-16R-V-B?
Additional datasheets, footprints and schematics for MCRV4AF-16R-V-B are listed on our Part Details page. You can also find images and similar parts to MCRV4AF-16R-V-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRV4AF-16R-V-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRV4AF-16R-V-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRV4AF-16R-V-B fall under?
The MCRV4AF-16R-V-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCRV4AF-16R-V-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRV4AF-16R-V-B you can contact the distributor directly for product support, shipping queries etc.
Is the MCRV4AF-16R-V-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRV4AF-16R-V-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRV4AF-16R-V-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRV4AF-16R-V-B often in real-time on the comparison pages.
What if I can't find stock of MCRV4AF-16R-V-B?
You can fill out our help required form which you can use to request a quote for MCRV4AF-16R-V-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.