Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$532.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$532.89
|
No stock
|
Buy Now |
Signal Conditioner Input | - |
---|---|
Signal Conditioner Output | - |
No. of Output Channels | - |
Accuracy % | - |
Supply Voltage Min | 20VDC |
Supply Voltage Max | 30VDC |
Power Consumption | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5% |
Approval Bodies | CE UL |
External Depth | 114.5mm |
External Length / Height | 99mm |
External Width | 22.5mm |
Input Type | Current |
Input Voltage Max | 30VDC |
Input Voltage Min | 20VDC |
Isolation Input | Isolated |
Isolation Voltage | 300VAC |
No. of Channels | 1Channels |
No. of Outputs | 2Outputs |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Output Type | Current Voltage |
Supply Voltage Range | 20V DC to 30V DC |
Interface Analog | Newark Electronics |
Where can I find additional details, specifications and documents for a MCR-S10-50-UI-DCI-NC?
Additional datasheets, footprints and schematics for MCR-S10-50-UI-DCI-NC are listed on our Part Details page. You can also find images and similar parts to MCR-S10-50-UI-DCI-NC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR-S10-50-UI-DCI-NC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR-S10-50-UI-DCI-NC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR-S10-50-UI-DCI-NC fall under?
The MCR-S10-50-UI-DCI-NC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to MCR-S10-50-UI-DCI-NC when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR-S10-50-UI-DCI-NC you can contact the distributor directly for product support, shipping queries etc.
Is the MCR-S10-50-UI-DCI-NC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR-S10-50-UI-DCI-NC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCR-S10-50-UI-DCI-NC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR-S10-50-UI-DCI-NC often in real-time on the comparison pages.
What if I can't find stock of MCR-S10-50-UI-DCI-NC?
You can fill out our help required form which you can use to request a quote for MCR-S10-50-UI-DCI-NC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.