Status: | Unknown |
---|---|
Series: | MCRH Series |
RoHS: | Unknown |
No. of Switch Positions | 16 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 22.5° |
Contact Current AC Max | - |
Contact Voltage AC Max | 250V |
Product Range | MCRH Series |
Illumination | Non Illuminated |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (15-Jan-2019) |
Actuator Level | Flushed |
Bezel Width | 9.8mm |
Contact Resistance | 200mohm |
External Depth | 10mm |
External Length / Height | 4.1mm |
External Width | 10mm |
Flammability Rating | UL 94V-0 |
Insulation Resistance Voltage | 250VDC |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 20000 |
Operating Force Max | 400gf |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Output Code | Hexadecimal |
Proof Voltage | 250VAC |
Switch Mounting | Through Hole |
Switching Current | 25mA |
Switching Voltage | 24VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Mounting | Through Hole |
---|---|
No. of Switch Positions | 16 Position |
Switching Voltage | 24VDC |
Output Code | Hexadecimal |
Switching Current | 25mA |
RoHS Compliant | Yes |
Rotary Coded Switch, Flushed, 16Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MCRH2AF-16R?
Additional datasheets, footprints and schematics for MCRH2AF-16R are listed on our Part Details page. You can also find images and similar parts to MCRH2AF-16R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRH2AF-16R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRH2AF-16R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRH2AF-16R fall under?
The MCRH2AF-16R is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MCRH2AF-16R when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRH2AF-16R you can contact the distributor directly for product support, shipping queries etc.
Is the MCRH2AF-16R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRH2AF-16R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRH2AF-16R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRH2AF-16R often in real-time on the comparison pages.
What if I can't find stock of MCRH2AF-16R?
You can fill out our help required form which you can use to request a quote for MCRH2AF-16R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.