Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 20mA |
Current It av | 7.8A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 100A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Thyristor | Transfer Multisort Elektronik |
MCR12NG Series 800 V 12 A Silicon Controlled Rectifier - TO-220-3 | Future Electronics |
Scr Thyristor, 12A, 800V, To-220Ab-3 | Newark Electronics |
Thyristor 12A 800V TO220AB | Schukat Electronic |
12A 800V SCR TO220 | TTI Europe |
SCR THYRISTOR, 12A, 800V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a MCR12NG?
Additional datasheets, footprints and schematics for MCR12NG are listed on our Part Details page. You can also find images and similar parts to MCR12NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCR12NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCR12NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCR12NG fall under?
The MCR12NG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to MCR12NG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCR12NG you can contact the distributor directly for product support, shipping queries etc.
Is the MCR12NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCR12NG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Schukat Electronic and TTI Europe have stock available or on a lead time for MCR12NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCR12NG often in real-time on the comparison pages.
What if I can't find stock of MCR12NG?
You can fill out our help required form which you can use to request a quote for MCR12NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.