Status: | Active |
---|---|
Series: | MCP9843 |
RoHS: | Compliant |
Meets JEDEC Specification TSE3000B3 |
Optimized for Voltage Range: 3.0V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8, TDFN-8, UDFN-8, TSSOP-8 |
AEC-Q100 Qualified Grade 1 |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) ? +75°C to +95°C |
±1°C/±2°C (typ./max.) ? +40°C to +125°C |
±2°C/±3°C (typ./max.) ? |
20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | TDFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
JEDEC Serial output temp sensor, +/-1 deg C max accy (B grade) | Microchip Technology |
Jedec Serial Output Temp Sensor, +/-1 Deg C Max Accy (B Grade) 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP9843T-BE/MNY | Newark Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN EP T/R | Avnet America |
JEDEC Serial output temp sensor, +/-1 deg C max accy (B grade) | Microchip Technology Inc. MCP9843T-BE/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP9843T-BE/MNY?
Additional datasheets, footprints and schematics for MCP9843T-BE/MNY are listed on our Part Details page. You can also find images and similar parts to MCP9843T-BE/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9843T-BE/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9843T-BE/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9843T-BE/MNY fall under?
The MCP9843T-BE/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP9843T-BE/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9843T-BE/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9843T-BE/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9843T-BE/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9843T-BE/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9843T-BE/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP9843T-BE/MNY?
You can fill out our help required form which you can use to request a quote for MCP9843T-BE/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.