Status: | Active |
---|---|
Series: | MCP98243 |
RoHS: | Compliant |
Prices starting from US$0.95
Meets JEDEC Specification JC42.4 |
Temperature Sensor + 2 Kbit Serial EEPROM |
EEPROM for Serial Presence Detect (SPD) |
Optimized for Voltage Range: 3.0V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8, TDFN-8, UDFN-8, TSSOP-8 |
AEC-Q100 Qualified Grade 1 |
Write 1.1 mA (typical) for 3.5 ms (typical) |
Read 100 µA (typical) |
Permanent and Reversible Software Write Protect |
Software Write Protection for the lower 1 Kbit |
Organized as 1 block of 256 x 8-bit (2 Kbit) |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) +75°C to +95°C |
±1°C/±2°C (typ./max.) +40°C to +125°C |
±2°C/±3°C (typ./max.) -20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | TSSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Jedec Dimm Serial Output Temp Sensor + Spd Eeprom 8 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MCP98243T-BE/ST | Newark Electronics |
Microchip JEDEC DIMM Serieal output temp sensor + SDP EEprom | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R | Avnet America |
JEDEC DIMM Serial output tem sensor + STD EEPROM | Microchip Technology |
JEDEC DIMM Serial output temp sensor + SPD EEPROM | Microchip Technology Inc. MCP98243T-BE/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP98243T-BE/ST?
Additional datasheets, footprints and schematics for MCP98243T-BE/ST are listed on our Part Details page. You can also find images and similar parts to MCP98243T-BE/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP98243T-BE/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP98243T-BE/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP98243T-BE/ST fall under?
The MCP98243T-BE/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP98243T-BE/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP98243T-BE/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP98243T-BE/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP98243T-BE/ST have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP98243T-BE/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP98243T-BE/ST often in real-time on the comparison pages.
What if I can't find stock of MCP98243T-BE/ST?
You can fill out our help required form which you can use to request a quote for MCP98243T-BE/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.