Status: | Active |
---|---|
Series: | MCP98243 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
1,510
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
3,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,510
in stock
|
Buy Now | |
element14
from US$1.05
|
1,510
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Microchip Technology
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Meets JEDEC Specification JC42.4 |
Temperature Sensor + 2 Kbit Serial EEPROM |
EEPROM for Serial Presence Detect (SPD) |
Optimized for Voltage Range: 3.0V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8, TDFN-8, UDFN-8, TSSOP-8 |
AEC-Q100 Qualified Grade 1 |
Write 1.1 mA (typical) for 3.5 ms (typical) |
Read 100 µA (typical) |
Permanent and Reversible Software Write Protect |
Software Write Protection for the lower 1 Kbit |
Organized as 1 block of 256 x 8-bit (2 Kbit) |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) +75°C to +95°C |
±1°C/±2°C (typ./max.) +40°C to +125°C |
±2°C/±3°C (typ./max.) -20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | TDFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Temperature Sensor, 0.5Deg C, Tdfn-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, TDFN-8 | element14 |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN EP T/R | EBV Elektronik |
MCP98243 Series 5.5 V Surface Mount Digital Temperature Sensor - TDFN-8 | Future Electronics |
Temp Sensor Open Drain-OUT I2C/SMBus 8-Pin TDFN-EP T/R | Avnet America |
JEDEC DIMM Serial output temp sensor + SPD EEPROM | Microchip Technology |
JEDEC DIMM Serial output temp sensor + SPD EEPROM8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. MCP98243T-BE/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP98243T-BE/MNY?
Additional datasheets, footprints and schematics for MCP98243T-BE/MNY are listed on our Part Details page. You can also find images and similar parts to MCP98243T-BE/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP98243T-BE/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP98243T-BE/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP98243T-BE/MNY fall under?
The MCP98243T-BE/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP98243T-BE/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP98243T-BE/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP98243T-BE/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP98243T-BE/MNY have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCP98243T-BE/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP98243T-BE/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP98243T-BE/MNY?
You can fill out our help required form which you can use to request a quote for MCP98243T-BE/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.