Status: | Active |
---|---|
Series: | MCP98243 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
3,106
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
3,106
in stock
|
Buy Now | |
element14
from US$1.07
|
3,106
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Microchip Technology
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Meets JEDEC Specification JC42.4 |
Temperature Sensor + 2 Kbit Serial EEPROM |
EEPROM for Serial Presence Detect (SPD) |
Optimized for Voltage Range: 3.0V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8, TDFN-8, UDFN-8, TSSOP-8 |
AEC-Q100 Qualified Grade 1 |
Write 1.1 mA (typical) for 3.5 ms (typical) |
Read 100 µA (typical) |
Permanent and Reversible Software Write Protect |
Software Write Protection for the lower 1 Kbit |
Organized as 1 block of 256 x 8-bit (2 Kbit) |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) +75°C to +95°C |
±1°C/±2°C (typ./max.) +40°C to +125°C |
±2°C/±3°C (typ./max.) -20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | DFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Temperature Sensor, Digital, Dfn-8 | Newark Electronics |
TEMPERATURE SENSOR, DIGITAL, DFN-8 | element14 |
Temperature Sensor + 2 Kbit Serial EEPROM | Future Electronics |
Temp Sensor Open Drain-OUT I2C/SMBus 8-Pin DFN-EP T/R | Avnet America |
JEDEC DIMM Serial output temp sensor + SPD EEPROM | Microchip Technology |
JEDEC DIMM Serial output temp sensor + SPD EEPROM | Microchip Technology Inc. MCP98243T-BE/MC | RS Americas |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin DFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP98243T-BE/MC?
Additional datasheets, footprints and schematics for MCP98243T-BE/MC are listed on our Part Details page. You can also find images and similar parts to MCP98243T-BE/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP98243T-BE/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP98243T-BE/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP98243T-BE/MC fall under?
The MCP98243T-BE/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP98243T-BE/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP98243T-BE/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP98243T-BE/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP98243T-BE/MC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCP98243T-BE/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP98243T-BE/MC often in real-time on the comparison pages.
What if I can't find stock of MCP98243T-BE/MC?
You can fill out our help required form which you can use to request a quote for MCP98243T-BE/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.