Status: | Active |
---|---|
Series: | MCP9805 |
RoHS: | Compliant |
Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification |
Critical Event output pin |
User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits |
Resolution of 0.25°C per LSB |
±1°C Max accuracy from +75°C to +95°C |
±2°C Max accuracy from +40°C to +125°C |
±3°C Max accuracy from -20°C to +125°C |
Low Operating Current: 200 µA (typical) |
2-wire I²C™/SMBus Compatible Interface |
8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages |
Pins | Packaging | 8 | DFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP9805 Data Sheet |
Application Notes |
---|
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Ic,temperature Sensor,llcc,8Pin,plastic Rohs Compliant: Yes |Microchip MCP9805T-BE/MC | Newark Electronics |
MCP9805 Series 3.6 V Memory Module Digital Temperature Sensor - DFN-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 8-Pin DFN EP T/R | Avnet America |
JEDEC DIGITAL TEMP SENSOR W/CRITICAL OUTPUT B GRADE (+/- degC MAX) | Microchip Technology |
JEDEC Serial output temp sensor, +/-1 deg C max accy (B grade) | Microchip Technology Inc. MCP9805T-BE/MC | RS Americas |
Where can I find additional details, specifications and documents for a MCP9805T-BE/MC?
Additional datasheets, footprints and schematics for MCP9805T-BE/MC are listed on our Part Details page. You can also find images and similar parts to MCP9805T-BE/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9805T-BE/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9805T-BE/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9805T-BE/MC fall under?
The MCP9805T-BE/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP9805T-BE/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9805T-BE/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9805T-BE/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9805T-BE/MC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP9805T-BE/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9805T-BE/MC often in real-time on the comparison pages.
What if I can't find stock of MCP9805T-BE/MC?
You can fill out our help required form which you can use to request a quote for MCP9805T-BE/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.