Status: | Active |
---|---|
Series: | MCP9805 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.77
|
13,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Meets JEDEC JC42.4 Mobile Platform Memory Module Thermal Sensor specification |
Critical Event output pin |
User-programmalbe settings for shutdown modes, Event and critical output limits, and hysteresis limits |
Resolution of 0.25°C per LSB |
±1°C Max accuracy from +75°C to +95°C |
±2°C Max accuracy from +40°C to +125°C |
±3°C Max accuracy from -20°C to +125°C |
Low Operating Current: 200 µA (typical) |
2-wire I²C™/SMBus Compatible Interface |
8-pin TSSOP and 2mm x 3mm 8-pin DFN Packages |
Pins | Packaging | 8 | TSSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP9805 Data Sheet |
Application Notes |
---|
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
JEDEC DIGITAL TEMP SENSOR W/CRITICAL OUTPUT B GRADE (+/1 1 degC MAX) | Microchip Technology |
Ic,temperature Sensor,tssop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP9805-BE/ST | Newark Electronics |
MCP9805 Series 3.6 V Memory Module Digital Temperature Sensor - TSSOP-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 8-Pin TSSOP Tube | Avnet America |
JEDEC SERIAL OUTPUT TEMP SENSOR, +/-1 DEG C MAX ACCY (B GRADE) | Microchip Technology Inc. MCP9805-BE/ST | RS Americas |
SENSOR, TEMP JEDEC +/-1C ACC, SMD | element14 |
Where can I find additional details, specifications and documents for a MCP9805-BE/ST?
Additional datasheets, footprints and schematics for MCP9805-BE/ST are listed on our Part Details page. You can also find images and similar parts to MCP9805-BE/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP9805-BE/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP9805-BE/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP9805-BE/ST fall under?
The MCP9805-BE/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP9805-BE/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP9805-BE/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP9805-BE/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP9805-BE/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP9805-BE/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP9805-BE/ST often in real-time on the comparison pages.
What if I can't find stock of MCP9805-BE/ST?
You can fill out our help required form which you can use to request a quote for MCP9805-BE/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.