Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AEC-Q100 Grade 0 Qualified |
Quiescent Current: |
Sleep Mode: 5 μA Typical |
Standby Mode: < 200 μA |
LIN Transceiver Interface |
LIN Bus Specifications 1.3 and 2.2 Compliant |
SAE J2602 Compliant |
Dominate State Time Out |
Supports Baud Rates up to 20K baud |
Internal pull-up resistor and diode |
Protected against ground shorts and against loss of ground |
Automatic thermal shutdown |
Three Half-bridge Drivers Configured to Drive External High-Side NMOS and Low-Side NMOS MOSFETs |
Independent input control for high-side NMOS and low-side NMOS MOSFETs |
Peak output current: 0.5A @ 12V |
Shoot-through protection |
Overcurrent and short circuit protection |
Fixed Output Linear Regulators: |
5V @ 30 mA |
12V @ 30 mA |
Integrated Operational Amplifier |
Overcurrent Comparator With DAC Reference |
Phase Comparator With Multiplexer |
Neutral Simulator |
Adjustable Output Buck Regulator (750 mW) |
Operational Voltage Range: 6V-19V |
Buck Regulator Undervoltage Lockout: 4.0V |
Undervoltage Lockout (UVLO): 5.5V |
Overvoltage Lockout (OVLO): 20V |
Transient (100 ms) Voltage Tolerance: 48V |
Extended Temperature Range: TA = -40°C to +150°C or TA = -40°C to +125°C |
Thermal Warning and Shutdown |
Operating Voltage Min (V) | 6 |
---|---|
Operating Voltage Max (V) | 19 |
Output Type | Gate Driver |
Maximum Continious Current (A) | 0.5 |
Motor Control Methods | Direct PWM Input |
Motor Speed Output | BEMF Comparator |
Integrated OPAMPS | 1 |
Ambient Temperature Operating Range Min (C) | -40 |
Ambient Temperature Operating Range Max (C) | +150 |
Number of Voltage Regulators | 3 |
Voltage Regulator Current (mA) | 250 |
Integrated LIN Transceiver | Yes |
Comments | Vreg1: 12V @ 20mAVreg2: 5V @ 20mAVreg3: 3V to 5V @ 250mA |
Temperature Range | -40C to >+125C |
3-Phase Brushless Dc (Bldc) Motor Gate Driver With Key Off Mode 48 Tqfp 7X7X1Mm T/R Rohs Compliant: Yes |Microchip MCP8025AT-115H/PT | Newark Electronics |
3-Phase Brushless DC (BLDC) Motor Gate Driver 6V to 19V 48-Pin TQFP-EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP8025AT-115H/PT?
Additional datasheets, footprints and schematics for MCP8025AT-115H/PT are listed on our Part Details page. You can also find images and similar parts to MCP8025AT-115H/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP8025AT-115H/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP8025AT-115H/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP8025AT-115H/PT fall under?
The MCP8025AT-115H/PT is listed under MCP8025A.
Can I view similar or alternative parts?
You can view similar parts to MCP8025AT-115H/PT when available in the MCP8025A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP8025AT-115H/PT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP8025AT-115H/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP8025AT-115H/PT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MCP8025AT-115H/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP8025AT-115H/PT often in real-time on the comparison pages.
What if I can't find stock of MCP8025AT-115H/PT?
You can fill out our help required form which you can use to request a quote for MCP8025AT-115H/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.