Status: | Active |
---|---|
Series: | MCP79410 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
9,605
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
9,605
in stock
|
Buy Now | |
element14
from US$1.20
|
9,605
in stock
|
Buy Now | |
Microchip Technology
from US$0.90
|
9,285
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hours, Minutes, Seconds, Day of Week, Day, Month, Year |
Leap year compensated to 2399 |
12/24 hour modes |
1 PPM Resolution |
±129 PPM Range |
Dual Programmable Alarms |
Clock output with selectable frequency |
Alarm output |
General Purpose output |
Time logged on switchover to and from Battery Backup |
I2C Clock Frequency up to 400 kHz |
64 Bytes Battery-Backed SRAM |
1Kb EEPROM Memory |
Robust write unlock sequence |
Operating Voltage 1.8V to 5.5V |
Backup Voltage 1.3V to 5.5V |
Low Typical Timekeeping Current |
Automatic Switchover to Battery Backup |
Max Interface Speed | 400 KHz |
---|---|
Pin Count | 8 |
Minimum Clock_Count | 1 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 1 |
Unique_ID (Bits) | 64 |
Unique ID with MAC Addr | Blank ID |
Temperature Range | -40 to +85 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - MCP7941X Devices |
MCP794xx Reference Layout Gerber Files |
Brochures |
---|
Utility Metering Brochure |
MCP794xx I2C Real-Time Clock/Calendar Brochure |
I2C & SPI Real-Time Clock/Calendar Sell Sheet |
Code Examples |
---|
AN1355 PIC24F Source Code |
AN1355 PIC18F Source Code |
Supporting Collateral |
---|
Enabling Intelligent Automation Using the MCP7941X I2C RTCC |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Rtc Clk/Calendar, I2C, Tdfn-8 | Newark Electronics |
RTC CLK/CALENDAR, I2C, TDFN-8 | element14 |
RTCC with 1k EEPROM and battery-backed SRAM | Microchip Technology |
I2C GP RTCC, 1KB EE, 64B SRAM, ID | Future Electronics |
Real Time Clock I2C 64Bytes 8-Pin TDFN-EP T/R | Avnet America |
8 TDFN 2X3X0.8MM T/R, I2C GP RTCC, 1KB EE, 64B SRAM, ID | Microchip Technology Inc. MCP79410T-I/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP79410T-I/MNY?
Additional datasheets, footprints and schematics for MCP79410T-I/MNY are listed on our Part Details page. You can also find images and similar parts to MCP79410T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79410T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79410T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP79410T-I/MNY fall under?
The MCP79410T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP79410T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79410T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79410T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79410T-I/MNY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP79410T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79410T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP79410T-I/MNY?
You can fill out our help required form which you can use to request a quote for MCP79410T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.