Status: | Active |
---|---|
Series: | MCP79410 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.96
|
4,173
in stock
|
Buy Now | |
Microchip Technology
from US$0.83
|
26,690
in stock
|
Buy Now | |
element14
from US$1.08
|
16,442
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
8,633
in stock
|
Buy Now | |
Farnell
from US$1.07
|
8,633
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
3,691
in stock
|
Buy Now | |
RS
from US$1.10
|
1,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
486
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
323
in stock
|
Buy Now | |
Micros
from US$1.08
|
200
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,700
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now |
Hours, Minutes, Seconds, Day of Week, Day, Month, Year |
Leap year compensated to 2399 |
12/24 hour modes |
1 PPM Resolution |
±129 PPM Range |
Dual Programmable Alarms |
Clock output with selectable frequency |
Alarm output |
General Purpose output |
Time logged on switchover to and from Battery Backup |
I2C Clock Frequency up to 400 kHz |
64 Bytes Battery-Backed SRAM |
1Kb EEPROM Memory |
Robust write unlock sequence |
Operating Voltage 1.8V to 5.5V |
Backup Voltage 1.3V to 5.5V |
Low Typical Timekeeping Current |
Automatic Switchover to Battery Backup |
Max Interface Speed | 400 KHz |
---|---|
Pin Count | 8 |
Minimum Clock_Count | 1 sec |
User SRAM (Bytes) | 64 |
EEPROM Data Memory Bytes | 1 |
Unique_ID (Bits) | 64 |
Unique ID with MAC Addr | Blank ID |
Temperature Range | -40 to +85 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
Verilog Model - MCP7941X Devices |
MCP794xx Reference Layout Gerber Files |
Brochures |
---|
Utility Metering Brochure |
MCP794xx I2C Real-Time Clock/Calendar Brochure |
I2C & SPI Real-Time Clock/Calendar Sell Sheet |
Code Examples |
---|
AN1355 PIC24F Source Code |
AN1355 PIC18F Source Code |
Supporting Collateral |
---|
Enabling Intelligent Automation Using the MCP7941X I2C RTCC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
RTCC with 1k EEPROM and battery-backed SRAM | Microchip Technology |
RTCC, 12C, 1K EE, 64B SRAM, 8SOIC | element14 |
Rtcc, Dd:Mm:Yyhh:Mm:Ss, I2C, Soic | Newark Electronics |
MCP79410 Series 5.5 V I2CÔ Real-Time Clock/Calendar with EEPROM SRAM-SOIC-8 | Future Electronics |
Microchip Real Time Clock Module, YY-MM-DD, I²C / 2-Wire Serial, SMD | Distrelec |
I2C RTC, 1Kb EE, 64B SRAM | RS |
IC: RTC circuit | Transfer Multisort Elektronik |
Clock/Calendar/Alarm | Micros |
Real Time Clock I2C 64Bytes 8-Pin NSOIC Tube | Avnet America |
8 SOIC 3.90MM (.150INCH) TUBE, I2C GP RTCC, 1KB EE, 64B SRAM, ID | Microchip Technology Inc. MCP79410-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP79410-I/SN?
Additional datasheets, footprints and schematics for MCP79410-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP79410-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP79410-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79410-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP79410-I/SN fall under?
The MCP79410-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP79410-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79410-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP79410-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP79410-I/SN have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MCP79410-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP79410-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP79410-I/SN?
You can fill out our help required form which you can use to request a quote for MCP79410-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.