MCP79400-I/ST More Semiconductors - ICs by Microchip Technology

Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM

Status: Active
Series: MCP79400
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP79400 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID in a locked section of EEPROM that can be unlocked and programmed by the end user.

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.80
1,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

VCC Min = 1.8V
Icc < 5 µA Typical Dynamic Current
VBAT Min = 1.3V
Ibat < 700nA Typical Timekeeping & SRAM Retention Current
VCC to VBAT (power lost)
VBAT to VCC (power restored)
Dual alarms with single Interrupt Output that operates on VCC or VBAT
Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz
1 ppm is approximately 86 milliseconds/day
Factory standard or custom ID programming available

Specifications

Max Interface Speed 400 KHz
Pin Count 8
Minimum Clock_Count 1 sec
User SRAM (Bytes) 64
EEPROM Data Memory Bytes 0
Unique_ID (Bits) 64
Unique ID with MAC Addr Blank ID
Temperature Range -40 to +85
Pins | Packaging 8 | TSSOP
Temp Range -40C to +85C
Packing Media Tube (100)

Resources








Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.033
Shipping Weight (kg) 0.09
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

I2C GP RTCC, 64B SRAM, ID | Microchip Technology
Rtcc, -40 To 85Deg C | Newark Electronics
Real Time Clock Serial 64Byte 8-Pin TSSOP Tube | Avnet America
IC RTC CLK/CALENDAR I2C 8-TSSOP | Microchip Technology Inc. MCP79400-I/ST | RS Americas
RTCC, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP79400-I/ST?

Additional datasheets, footprints and schematics for MCP79400-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP79400-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP79400-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP79400-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP79400-I/ST fall under?

The MCP79400-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to MCP79400-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP79400-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the MCP79400-I/ST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP79400-I/ST have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP79400-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP79400-I/ST often in real-time on the comparison pages.

What if I can't find stock of MCP79400-I/ST?

You can fill out our help required form which you can use to request a quote for MCP79400-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay