Status: | Active |
---|---|
Series: | MCP73871 |
RoHS: | Compliant |
Integrated System Load Sharing and Battery Charge Management |
Simultaneously Power the System and Charge the Li-Ion Battery |
Integrated Pass Transistors |
Integrated Current Sense |
Integrated Reverse Discharge Protection |
Selectable Input Power Sources: USB Port or AC-DC Wall Adapter |
Preset High Accuracy Charge Voltage Options:4.10V, 4.20V, 4.35V or 4.40V |
±0.5% Regulation Tolerance |
Maximum 1.8A Total Input Current Control |
Resistor Programmable Fast Charge Current Control: 50 mA to 1A |
Resistor Programmable Termination Set Point |
Selectable USB Input Current Control: Absolute Maximum: 100 mA (L) / 500 mA (H) |
Automatic Recharge |
Automatic End-of-Charge Control |
Safety Timer With Timer Enable/Disable Control |
0.1C Preconditioning for Deeply Depleted Cells |
Battery Cell Temperature Monitor |
Undervoltage Lockout (UVLO) |
Low Battery Status Indicator (LBO) |
Power-Good Status Indicator (PG) |
Charge Status and Fault Condition Indicators |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6 |
Vin Min (V) | 4.4 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Data Sheets |
---|
MCP73871 Data Sheet |
Application Notes |
---|
AN1260 - Li-Ion/Li-Poly Battery Charge and System Load Sharing Management Design Guide With MCP73871 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Usb/Ac Battery Charger With Power Path Management 20 Qfn 4X4X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP73871-1CAI/ML | Newark Electronics |
Battery Charge Management Controller Stand-Alone System Load Sharing Li-Ion/Li-Polymer 4.1V 20-Pin QFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP73871-1CAI/ML?
Additional datasheets, footprints and schematics for MCP73871-1CAI/ML are listed on our Part Details page. You can also find images and similar parts to MCP73871-1CAI/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73871-1CAI/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73871-1CAI/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73871-1CAI/ML fall under?
The MCP73871-1CAI/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73871-1CAI/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73871-1CAI/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73871-1CAI/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73871-1CAI/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MCP73871-1CAI/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73871-1CAI/ML often in real-time on the comparison pages.
What if I can't find stock of MCP73871-1CAI/ML?
You can fill out our help required form which you can use to request a quote for MCP73871-1CAI/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.