Status: | Active |
---|---|
Series: | MCP73855 |
RoHS: | Compliant |
Prices starting from US$1.61
USB Compatible Charge Current Settings |
Programmable Safety Charge Timer |
Thermal Regulation |
Automatic Re-Charge |
Automatic End-of-Charge Control |
Charge Status Indicator |
Space-saving & High-power 3x3 DFN-10 Package |
–40°C to +85°C Ambient Operating Temperature Range |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 5.5 |
Vin Min (V) | 4.5 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | No |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
Data Sheets |
---|
MCP73853/5 Data Sheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
AN971 - USB Port-Powered Li-Ion/Li-Polymer Battery Charging |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
User Guides |
---|
MCP73855 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
USB Li-Ion/LiPolymer Battery Chargers with Safety Timers | Microchip Technology |
HIGHLY-INTEGRATED USB-COMPATIBLE SINGLE CELL LITHIUM-ION/LITHIUM-POLYMER CHARGE MANAGEMENT CONTROLLER | Future Electronics |
Charge Management Controller Li-Ion/Li-Pol 100mA 4.1V/4.2V 10-Pin DFN EP Tube | Avnet America |
Li-Ion Charge Controller USB Temp. DFN10 | Microchip Technology Inc. MCP73855-I/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP73855-I/MF?
Additional datasheets, footprints and schematics for MCP73855-I/MF are listed on our Part Details page. You can also find images and similar parts to MCP73855-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73855-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73855-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73855-I/MF fall under?
The MCP73855-I/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73855-I/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73855-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73855-I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73855-I/MF have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP73855-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73855-I/MF often in real-time on the comparison pages.
What if I can't find stock of MCP73855-I/MF?
You can fill out our help required form which you can use to request a quote for MCP73855-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.