Status: | Active |
---|---|
Series: | MCP73841 |
RoHS: | Compliant |
Safety Charge Timers |
Automatic Charge Termination |
Automatic Recharge |
Temperature Monitor |
Charge Status Indicator |
High Accuracy Voltage Regulation: 0.5% (Max) |
Automatic Preconditioning of Deeply Depleted Cells |
Shutdown Current: 0.25µA (Typical) |
No Inductor Required |
Programmable Charge Current |
Automatic Power-Down When Input Power Removed |
–40°C to +85°C Ambient Operating Temperature Range |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Ext |
Vin Max (V) | 12 |
Vin Min (V) | 4.5 |
Voltage Regulation Accuracy (%) | 0.5 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | No |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP73841/2/3/4 Datasheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN008 Charging Simplified for High Capacity Batteries |
Portable Power Conversion Design Guide |
User Guides |
---|
MCP7384X Evaluation Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Lithium Ion-Polymer Charge Mgmt. Controller | Microchip Technology |
Ic,battery Management,cmos,tssop,10Pin,plastic Rohs Compliant: Yes |Microchip MCP73841T-410I/UN | Newark Electronics |
Linear Charge Management Controller Li-Ion/Li-Pol Packs ±30mA 4.1V 10-Pin MSOP T/R | Avnet America |
Linear Charge Management Controller Li-Ion/Li-Pol Packs +/-30mA | Microchip Technology Inc. MCP73841T-410I/UN | RS Americas |
Linear Charge Management Controller Li-Ion/Li-Pol Packs �30mA 4.1V 10-Pin MSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP73841T-410I/UN?
Additional datasheets, footprints and schematics for MCP73841T-410I/UN are listed on our Part Details page. You can also find images and similar parts to MCP73841T-410I/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73841T-410I/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73841T-410I/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73841T-410I/UN fall under?
The MCP73841T-410I/UN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73841T-410I/UN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73841T-410I/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73841T-410I/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73841T-410I/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP73841T-410I/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73841T-410I/UN often in real-time on the comparison pages.
What if I can't find stock of MCP73841T-410I/UN?
You can fill out our help required form which you can use to request a quote for MCP73841T-410I/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.