Status: | Active |
---|---|
Series: | MCP73833 |
RoHS: | Compliant |
High accuracy preset output voltage regulation |
Regulated output voltage options |
User-programmable charge current up to 1A |
Two open-drain Status outputs |
Preconditioning and end-of-charge ratio options |
Under-voltage lockout |
Power Good output |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6.0 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 0.75 |
Temperature Monitor | Yes |
Charge Safety Timers | Yes |
Max. Thermal Regulation | Yes |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
1A Advanced Single Cell, Fully Integrated Li-Ion/Polymer Charge Management Contr | Microchip Technology |
1A Li-Ion/Li-Poly Charge mgmt controller, PG output10 DFN 3x3x0.9mm TUBE | Microchip Technology Inc. MCP73833-NVI/MF | RS Americas |
Ic,battery Management,llcc,10Pin,plastic Rohs Compliant: Yes |Microchip MCP73833-NVI/MF | Newark Electronics |
Linear Charge Management Controller Li-Ion/Li-Pol 1mA 4.2V/4.35V/4.4V/4.5V 10-Pin DFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP73833-NVI/MF?
Additional datasheets, footprints and schematics for MCP73833-NVI/MF are listed on our Part Details page. You can also find images and similar parts to MCP73833-NVI/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73833-NVI/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73833-NVI/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73833-NVI/MF fall under?
The MCP73833-NVI/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73833-NVI/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73833-NVI/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73833-NVI/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73833-NVI/MF have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MCP73833-NVI/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73833-NVI/MF often in real-time on the comparison pages.
What if I can't find stock of MCP73833-NVI/MF?
You can fill out our help required form which you can use to request a quote for MCP73833-NVI/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.