Status: | Active |
---|---|
Series: | MCP73832 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.54
|
17,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,367
in stock
|
Buy Now | |
element14
from US$0.66
|
3,367
in stock
|
Buy Now | |
Farnell
from US$0.64
|
3,367
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High accuracy preset output voltage regulation (+/-0.75%) |
Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V |
User-programmable charge current |
Open-drain status output |
On-chip thermal regulation |
Preconditioning and end-of-charge ratio options |
Under-voltage lockout |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6.0 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 0.75 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP73831/2 Data Sheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
AN1088 - Selecting the Right Battery System for Cost-Sensitive Portable Applications While Maintaining Excellent Quality |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Electronic Solutions for Medical and Fitness |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Tiny Integrated Li-Ion/Li-Poly Charge mgnt controller, 4.2V Vreg out | Microchip Technology |
Batt Charger, -40 To 85Deg C | Newark Electronics |
BATT CHARGER, -40 TO 85DEG C | element14 |
1-Cell Li-Ion Charge Controller SOT-23-5 | RS |
MCP73832 Series 6 V 500 mA Highly Advanced Linear Charge Management Controller | Future Electronics |
Charge Controller Li-Ion/Li-Pol 15mA to 500mA 4.2V 5-Pin SOT-23 T/R | Avnet America |
Tiny Integrated Li-Ion/Li-Poly Charge mgnt controller,4.2V Vreg out5 SOT-23 T/R | Microchip Technology Inc. MCP73832T-2DFI/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP73832T-2DFI/OT?
Additional datasheets, footprints and schematics for MCP73832T-2DFI/OT are listed on our Part Details page. You can also find images and similar parts to MCP73832T-2DFI/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73832T-2DFI/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73832T-2DFI/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73832T-2DFI/OT fall under?
The MCP73832T-2DFI/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73832T-2DFI/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73832T-2DFI/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73832T-2DFI/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73832T-2DFI/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP73832T-2DFI/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73832T-2DFI/OT often in real-time on the comparison pages.
What if I can't find stock of MCP73832T-2DFI/OT?
You can fill out our help required form which you can use to request a quote for MCP73832T-2DFI/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.