Status: | Active |
---|---|
Series: | MCP73832 |
RoHS: | Compliant |
High accuracy preset output voltage regulation (+/-0.75%) |
Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V |
User-programmable charge current |
Open-drain status output |
On-chip thermal regulation |
Preconditioning and end-of-charge ratio options |
Under-voltage lockout |
Linear Mode | True |
---|---|
# of cells | 1 |
Int/Ext FET | Int |
Vin Max (V) | 6.0 |
Vin Min (V) | 3.75 |
Voltage Regulation Accuracy (%) | 0.75 |
Temperature Monitor | No |
Charge Safety Timers | No |
Max. Thermal Regulation | Yes |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (150) |
Data Sheets |
---|
MCP73831/2 Data Sheet |
Application Notes |
---|
AN947 - Power Management in Portable Applications: Charging |
AN1088 - Selecting the Right Battery System for Cost-Sensitive Portable Applications While Maintaining Excellent Quality |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Electronic Solutions for Medical and Fitness |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Ic,battery Management,llcc,8Pin,plastic Rohs Compliant: Yes |Microchip MCP73832-5ACI/MC | Newark Electronics |
Charge Controller Li-Ion/Li-Pol 15mA to 500mA 4.5V 8-Pin DFN EP | Avnet America |
500 mA Single Cell Li-Ion/Li-Polymer charge Mgmt controller | Microchip Technology |
Tiny Integrated Li-Ion/Li-Poly Charge mgnt controller, 4.5V Vreg out | Microchip Technology Inc. MCP73832-5ACI/MC | RS Americas |
Where can I find additional details, specifications and documents for a MCP73832-5ACI/MC?
Additional datasheets, footprints and schematics for MCP73832-5ACI/MC are listed on our Part Details page. You can also find images and similar parts to MCP73832-5ACI/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP73832-5ACI/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP73832-5ACI/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP73832-5ACI/MC fall under?
The MCP73832-5ACI/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP73832-5ACI/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP73832-5ACI/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP73832-5ACI/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP73832-5ACI/MC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for MCP73832-5ACI/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP73832-5ACI/MC often in real-time on the comparison pages.
What if I can't find stock of MCP73832-5ACI/MC?
You can fill out our help required form which you can use to request a quote for MCP73832-5ACI/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.