Status: | Active |
---|---|
Series: | MCP6V34 |
RoHS: | Compliant |
Zero Drift architecture |
Maximum offset of only 8 uV |
Maximum offset drift of 50 nV/C |
No 1/f noise |
Low Power operation |
Small 14-pin TSSOP packaging |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 300 |
VOS Max. (uV) | 8 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 21 |
Iq Max (uA) | 34 |
Input Voltage Noise Density (nV/rt(Hz)) | 50 |
PSRR Min (dB) | 120 |
CMRR Min (dB) | 120 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.13 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP6V31/1U/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V31/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Quad, Zero Drift Op Amp, E Temp | Microchip Technology |
Quad, Zero-Drift Op Amp, E Temp 14 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MCP6V34T-E/ST | Newark Electronics |
Operational Amplifiers - Op Amps Quad, Zero Drift Op Amp, E Temp | Future Electronics |
OP Amp Quad Zero Drift R-R I/O 5.5V 14-Pin TSSOP T/R | Avnet America |
Quad, Zero Drift Op Amp, E Temp | Microchip Technology Inc. MCP6V34T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP6V34T-E/ST?
Additional datasheets, footprints and schematics for MCP6V34T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6V34T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V34T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V34T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V34T-E/ST fall under?
The MCP6V34T-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6V34T-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V34T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V34T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V34T-E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6V34T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V34T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6V34T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6V34T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.