Status: | Active |
---|---|
Series: | MCP6V12 |
RoHS: | Compliant |
Zero Drift architecture |
Maximum offset of only 8 uV |
Maximum offset drift of 50 nV/C |
No 1/f noise |
Low Power operation |
Small 2x3 TDFN and MSOP packaging |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 80 |
VOS Max. (uV) | 8 |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6.5 |
Iq Max (uA) | 11 |
Input Voltage Noise Density (nV/rt(Hz)) | 102 |
PSRR Min (dB) | 118 |
CMRR Min (dB) | 119 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 70 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.03 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6V11/1U/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V11/1U/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual, Zero Drift Op Amp, E Temp | Microchip Technology |
Dual, Zero-Drift Op Amp, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6V12T-E/MNY | Newark Electronics |
OP Amp Dual Zero Drift R-R I/O 5.5V 8-Pin TDFN T/R | Avnet America |
Dual, Zero Drift Op Amp, E Temp | Microchip Technology Inc. MCP6V12T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6V12T-E/MNY?
Additional datasheets, footprints and schematics for MCP6V12T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6V12T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V12T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V12T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V12T-E/MNY fall under?
The MCP6V12T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6V12T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V12T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V12T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V12T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6V12T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V12T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6V12T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6V12T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.