Status: | Active |
---|---|
Series: | MCP6V06 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.69
|
13,719
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
-
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.90
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VOS Drift: ±50 nV/°C (maximum) |
VOS: ±3 µV (maximum) |
AOL: 125 dB (minimum) |
PSRR: 125 dB (minimum) |
CMRR: 120 dB (minimum) |
Eni: 1.7 µVP-P (typical), f = 0.1 Hz to 10 Hz |
Eni: 0.54 µVp-p (typical), f = 0.01 Hz to 1 Hz |
IQ: 300 µA/amplifier (typical) |
Wide Supply Voltage Range: 1.8V to 5.5V |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 1.3 MHz (typical) |
Unity Gain Stable |
Available in Single and Dual |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1300 |
VOS Max. (uV) | 3 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 300 |
Iq Max (uA) | 400 |
Input Voltage Noise Density (nV/rt(Hz)) | 82 |
PSRR Min (dB) | 125 |
CMRR Min (dB) | 120 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6V06/7/8 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V06/7/8 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP6V01 Input Offset Demo Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single, Auto-Zero Op Amp, E Temp | Microchip Technology |
Single, Zero-Drift Op Amp, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6V06T-E/MNY | Newark Electronics |
MCP6V06 Series 5.5 V 1.3 MHz 300 uA Auto-Zeroed Operational Amplifier - TDFN-8 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin TDFN EP T/R | Avnet America |
Single, Auto-Zero Op Amp, E Temp | Microchip Technology Inc. MCP6V06T-E/MNY | RS Americas |
IC, OP AMP, AUTO-ZERO, 300UA, 8TDFN | element14 |
Where can I find additional details, specifications and documents for a MCP6V06T-E/MNY?
Additional datasheets, footprints and schematics for MCP6V06T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6V06T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V06T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V06T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V06T-E/MNY fall under?
The MCP6V06T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6V06T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V06T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V06T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V06T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6V06T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V06T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6V06T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6V06T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.