Status: | Active |
---|---|
Series: | MCP6S91 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
3,544
in stock
|
Buy Now | |
Microchip Technology
from US$0.84
|
16,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
3,544
in stock
|
Buy Now | |
element14
from US$0.96
|
3,544
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Channel |
SPI Bus to Control Gain and Select Input Channel |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
Rail-to-Rail Input and Output |
Single Supply 2.5V to 5.5V |
Extended Temperature Range: -40°C to 125°C |
Vos Max (µV) | 4000 |
---|---|
Channels | 1 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 1 to 18 |
Operating Temperature Range (°C) | -40 to 125 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1-Chan. 10 MHz SPI PGA | Microchip Technology |
Amp Programmable Gain 1 Ch, 6S91 | Newark Electronics |
AMP PROGRAMMABLE GAIN 1 CH, 6S91 | element14 |
MCP6S91 Series 5.5 V 12 MHz Single-Ended Rail-to-Rail I/O Low Gain PGA - MSOP-8 | Future Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 8-Pin MSOP Tube | Avnet America |
PGA Single-Ended RRIO Low Gain MSOP8 | Microchip Technology Inc. MCP6S91-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6S91-E/MS?
Additional datasheets, footprints and schematics for MCP6S91-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6S91-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S91-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S91-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6S91-E/MS fall under?
The MCP6S91-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6S91-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S91-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S91-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S91-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6S91-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S91-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6S91-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6S91-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.