Status: | Active |
---|---|
Series: | MCP6S22 |
RoHS: | Compliant |
SPI Bus to Control Gain |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
-3 dB Bandwidth of 2 to 12 MHz |
Gain Error < 1% |
Rail-to-Rail Input and Output |
Low Noise: 10 nV/rHz |
Low Supply Current: 1.1 mA (typical) |
Single Supply 2.5V to 5.5V |
Industrial Temperature Range: -40°C to 85°C |
Small 8-pin MSOP Package |
Vos Max (µV) | 275 |
---|---|
Channels | 2 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 2 to 12 |
Operating Temperature Range (°C) | -40 to 85 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6S21/2/6/8 Datasheet |
Supporting Collateral |
---|
ADN001 Keeping Power Hungry Circuits Under Thermal Control |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
2-Chan. 12 MHz SPI PGA | Microchip Technology |
Analog Circuit, 1 Func, Pdso8 Rohs Compliant: Yes |Microchip MCP6S22-I/MS | Newark Electronics |
PGA 2Ch Single-Ended RRIO Low Gain MSOP8 | Microchip Technology Inc. MCP6S22-I/MS | RS Americas |
IC, AMP, PGA, 2CH, R-R, I/O, 8MSOP | Farnell |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 8-Pin MSOP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP6S22-I/MS?
Additional datasheets, footprints and schematics for MCP6S22-I/MS are listed on our Part Details page. You can also find images and similar parts to MCP6S22-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S22-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S22-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6S22-I/MS fall under?
The MCP6S22-I/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6S22-I/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S22-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S22-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S22-I/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for MCP6S22-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S22-I/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6S22-I/MS?
You can fill out our help required form which you can use to request a quote for MCP6S22-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.