Status: | Active |
---|---|
Series: | MCP6H01 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.60
|
13,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3.5 mV (max) |
Quiescent Current: 135 µA (typical) |
Common Mode Rejection Ratio: 100 dB (typical) |
Power Supply Rejection Ratio: 102 dB (typical) |
Rail-to-Rail Output |
Single-Supply Operation: 3.5V to 16V |
Dual-Supply Operation: ±1.75V to ±8V |
Gain Bandwidth Product: 1.2 MHz (typical) |
Slew Rate: 0.8V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 3500 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 135 |
Iq Max (uA) | 185 |
Input Voltage Noise Density (nV/rt(Hz)) | 30 |
PSRR Min (dB) | 102 |
CMRR Min (dB) | 100 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 50 |
Slew Rate (V/µs) | 0.8 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6H01/2/4 Data Sheet |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
AN1332 - AN1332 Current Sensing Circuit Concepts and Fundamentals |
Board Design Files |
---|
SPICE Model for MCP6H01/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
1.2 MHz, 16V Single Op Amp | Microchip Technology |
16V 1.2 Mhz Single Op Amp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6H01T-E/MNY | Newark Electronics |
Operational Amplifiers - Op Amps 1 MHz 16V Single Gen Purpose Op amp TDFN | Future Electronics |
OP Amp Single GP R-R O/P ±8V/16V 8-Pin TDFN EP T/R | Avnet America |
Microchip MCP6H01T-E/MNY Op Amp, 1.2MHz Rail-Rail, 3.5 - 16 V, 8-Pin TDFN | Microchip Technology Inc. MCP6H01T-E/MNY | RS Americas |
OP AMP, 16V, 1.2MHZ, SNGL, 8TDFN | Farnell |
OP Amp Single GP R-R O/P �8V/16V 8-Pin TDFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP6H01T-E/MNY?
Additional datasheets, footprints and schematics for MCP6H01T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6H01T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H01T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H01T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H01T-E/MNY fall under?
The MCP6H01T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6H01T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H01T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H01T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H01T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6H01T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H01T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6H01T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6H01T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.