Status: | Active |
---|---|
Series: | MCP6H01 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
1,712
in stock
|
Buy Now | |
Microchip Technology
from US$0.60
|
27,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,712
in stock
|
Buy Now | |
element14
from US$0.65
|
1,712
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Offset Voltage: ±3.5 mV (max) |
Quiescent Current: 135 µA (typical) |
Common Mode Rejection Ratio: 100 dB (typical) |
Power Supply Rejection Ratio: 102 dB (typical) |
Rail-to-Rail Output |
Single-Supply Operation: 3.5V to 16V |
Dual-Supply Operation: ±1.75V to ±8V |
Gain Bandwidth Product: 1.2 MHz (typical) |
Slew Rate: 0.8V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 3500 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 135 |
Iq Max (uA) | 185 |
Input Voltage Noise Density (nV/rt(Hz)) | 30 |
PSRR Min (dB) | 102 |
CMRR Min (dB) | 100 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 50 |
Slew Rate (V/µs) | 0.8 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6H01/2/4 Data Sheet |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
AN1332 - AN1332 Current Sensing Circuit Concepts and Fundamentals |
Board Design Files |
---|
SPICE Model for MCP6H01/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
1.2 MHz, 16V Single Op Amp | Microchip Technology |
Opamp, 1.2Mhz, -40 To 125Deg C | Newark Electronics |
OPAMP, 1.2MHZ, -40 TO 125DEG C | element14 |
OP Amp Single GP R-R O/P �8V/16V 5-Pin SOT-23 T/R | Avnet Silica |
MCP6H01 Series Single 16 V 1.2 MHz 3.5 mV Rail-Rail Op Amp - SC70-5 | Future Electronics |
OP Amp Single GP R-R O/P ±8V/16V 5-Pin SOT-23 T/R | Avnet America |
16V 1.2 MHz Single Op Amp5 SC70 T/R | Microchip Technology Inc. MCP6H01T-E/LT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6H01T-E/LT?
Additional datasheets, footprints and schematics for MCP6H01T-E/LT are listed on our Part Details page. You can also find images and similar parts to MCP6H01T-E/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H01T-E/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H01T-E/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H01T-E/LT fall under?
The MCP6H01T-E/LT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6H01T-E/LT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H01T-E/LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H01T-E/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H01T-E/LT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MCP6H01T-E/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H01T-E/LT often in real-time on the comparison pages.
What if I can't find stock of MCP6H01T-E/LT?
You can fill out our help required form which you can use to request a quote for MCP6H01T-E/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.