Status: | Active |
---|---|
Series: | MCP6G02 |
RoHS: | Compliant |
Prices starting from US$0.44
Tri-State Control Pin. |
3 Gain Selections: - +1, +10, +50 V/V |
One Gain Select Input per Amplifier |
Rail-to-Rail Input and Output |
Low Gain Error: ±1% (max.) |
High Bandwidth: 250 kHz to 900 kHz (typ.) |
Low Supply Current: 110 µA (typ.) |
Vos Max (µV) | 4500 |
---|---|
Channels | 2 |
Iq Typical (mA) | 110 |
Gain Steps | 3 |
-3db BW (MHz) | 0.9 |
Operating Temperature Range (°C) | -40 to 125 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
110 uA Selectable Gain Amplifier Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 1.8V, 1 MHz Gain Block, E temp | Microchip Technology |
Ic,voltage Controlled Gain Amplifier,dual,sop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP6G02-E/SN | Newark Electronics |
MCP6G0 Series 1.8 V to 5.5 V 110 ╡A Selectable Gain Amplifier - SOIC-8 | Future Electronics |
SP Amp Selectable Gain Amplifier Dual R-R I/O 5.5V 8-Pin SOIC N | Avnet America |
110 uA Selectable Gain Amplifier, 7V, 0.3 dB | Microchip Technology Inc. MCP6G02-E/SN | RS Americas |
AMP, SELECT GAIN DUAL 1 MHZ, SOIC8 | Farnell |
Where can I find additional details, specifications and documents for a MCP6G02-E/SN?
Additional datasheets, footprints and schematics for MCP6G02-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6G02-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6G02-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6G02-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6G02-E/SN fall under?
The MCP6G02-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6G02-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6G02-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6G02-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6G02-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6G02-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6G02-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6G02-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6G02-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.