Status: | Active |
---|---|
Series: | MCP6C04 |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
10
in stock
|
Buy Now | |
Microchip Technology
from US$1.28
|
11,346
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
Farnell
from US$1.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero-drift architecture |
Bidirectional or unidirectional operation |
Maximum offset less than 30 µV |
Maximum offset drift less than 180 nV/ºC |
Specified input common-mode range: 3V to 52V |
Fixed gain options: 20, 50, 100 V/V |
Bandwidth of 500 kHz (typical) |
Enhanced EMI rejection |
Specified from -40 to +125ºC |
Small 6-pin SOT-23 package |
Operating Temperature Range (°C) | -40 to 125 |
---|---|
Input Common Mode Voltage Min (V) | 3 |
Input Common Mode Voltage Max (V) | 52 |
Vos Max (µV) | 30 |
Vos Drift Max (nV/°C) | 180 |
Iq Typical (µA) | 500 |
Gain | 20, 50, 100 |
Iq Max (µA) | 840 |
Gain Error Max (%) | 1.6 |
Bandwidth (kHz) | 500 |
Supply Voltage Min (V) | 2 |
Supply Voltage Max (V) | 5.5 |
PSRR Min (dB) | 102 |
CMRR Min (dB) | 125 |
EMI Protection | True |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6C04 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6C04 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Uni-/Bi-directional HSCS Amplifier, Gain = 100V/V | Microchip Technology |
Microchip Technology, MCP6C04T-100E/CHY | RS |
Zero-Drift, High-Side Current Sense Amplifier 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP6C04T-100E/CHY | Newark Electronics |
Zero-Drift, 52V High-Side Current Sense Amplifier | Future Electronics |
Zero-Drift 52V High-Side Current Sense Amplifier 100V/V 6-Pin SOT-23 T/R | Avnet America |
CURRENTSENSE AMP, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP6C04T-100E/CHY?
Additional datasheets, footprints and schematics for MCP6C04T-100E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP6C04T-100E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6C04T-100E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6C04T-100E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6C04T-100E/CHY fall under?
The MCP6C04T-100E/CHY is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6C04T-100E/CHY when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6C04T-100E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6C04T-100E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6C04T-100E/CHY have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP6C04T-100E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6C04T-100E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP6C04T-100E/CHY?
You can fill out our help required form which you can use to request a quote for MCP6C04T-100E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.