Status: | Active |
---|---|
Series: | MCP6C02 |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
2,457
in stock
|
Buy Now | |
Microchip Technology
from US$1.61
|
18,206
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
2,457
in stock
|
Buy Now | |
element14
from US$1.70
|
2,457
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
2,390
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 Qualified |
---|
Grade 1: 6-pin SOT-23 package |
Grade 0: 8-pin VDFN package |
Input Common Mode Voltage Min (V) | 3 |
---|---|
Input Common Mode Voltage Max (V) | 65 |
Supply Voltage Min (V) | 2 |
Supply Voltage Max (V) | 5.5 |
Vos Max (µV) | 16 |
Vos Drift Max (nV/°C) | 85 |
Gain | 20, 50, 100 |
Gain Error Max (%) | 1.6 |
Bandwidth (kHz) | 500 |
Iq Typical (µA) | 490 |
Iq Max (µA) | 725 |
CMRR Min (dB) | 132 |
PSRR Min (dB) | 109 |
Operating Temperature Range (°C) | -40 to 150 |
EMI Protection | True |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6C02 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6C02 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Uni-/Bi-directional HSCS Amplifier, Gain = 50V/V | Microchip Technology |
Curr Sense Amp, 500Khz, -40 To 125Deg C | Newark Electronics |
CURR SENSE AMP, 500KHZ, -40 TO 125DEG C | element14 |
Current Sense Amplifier, High Side, 500 kHz, 50 V/V, 2 V to 5.5 V, 6 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a MCP6C02T-050E/CHY?
Additional datasheets, footprints and schematics for MCP6C02T-050E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP6C02T-050E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6C02T-050E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6C02T-050E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6C02T-050E/CHY fall under?
The MCP6C02T-050E/CHY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6C02T-050E/CHY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6C02T-050E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6C02T-050E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6C02T-050E/CHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP6C02T-050E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6C02T-050E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP6C02T-050E/CHY?
You can fill out our help required form which you can use to request a quote for MCP6C02T-050E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.