Status: | Active |
---|---|
Series: | MCP662 |
RoHS: | Compliant |
High Gain Bandwidth of 60 MHz |
Short Circuit Current of 90 mA |
Noise: 6.8nV/rtHz |
Rail-to-Rail Output |
Slew Rate: 27 V/us |
# Per Package | 2 |
---|---|
GBWP (kHz) | 60000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 6.8 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 90 |
Slew Rate (V/µs) | 32 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
SPICE Model for MCP660/1/2/3/4/5/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dual, 60Mhz Op, E Temp 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP662T-E/MS | Newark Electronics |
OP Amp Dual GP R-R O/P 5.5V 8-Pin MSOP T/R | Avnet America |
24/60 MHz OpAmp without Auto | Microchip Technology |
IC OPAMP GP 60MHZ RRO 8MSOP | Microchip Technology Inc. MCP662T-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP662T-E/MS?
Additional datasheets, footprints and schematics for MCP662T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP662T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP662T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP662T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP662T-E/MS fall under?
The MCP662T-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP662T-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP662T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP662T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP662T-E/MS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for MCP662T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP662T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP662T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP662T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.