Status: | Active |
---|---|
Series: | MCP661 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
1,753
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,753
in stock
|
Buy Now | |
element14
from US$1.12
|
1,753
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Microchip Technology
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Gain Bandwidth of 60 MHz |
Short Circuit Current of 90 mA |
Noise: 6.8nV/rtHz |
Rail-to-Rail Output |
Slew Rate: 27 V/us |
# Per Package | 1 |
---|---|
GBWP (kHz) | 60000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 6.8 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 90 |
Slew Rate (V/µs) | 32 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP660/1/2/3/4/5/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.066667 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op-Amp, Single, 60Mhz, 32V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, SINGLE, 60MHZ, 32V/US, SOT-23-5 | element14 |
MCCMCP661T-E/OT | Avnet America |
High Speed Single Op Amp (Dedicated Die) | Microchip Technology |
Single, 60MHz OP, E temp5 SOT-23 T/R | Microchip Technology Inc. MCP661T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP661T-E/OT?
Additional datasheets, footprints and schematics for MCP661T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP661T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP661T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP661T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP661T-E/OT fall under?
The MCP661T-E/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP661T-E/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP661T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP661T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP661T-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for MCP661T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP661T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP661T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP661T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.