Status: | Active |
---|---|
Series: | MCP6562 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.59
|
No stock
|
Buy Now | |
element14
from US$0.72
|
3,239
in stock
|
Buy Now | |
Farnell
from US$0.67
|
3,239
in stock
|
Buy Now | |
Microchip Technology
from US$0.57
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual, Push-Pull Outputs |
47ns Propagation Delay |
Low Operating Voltage, 1.8V to 5.5V |
Low Operating Current, 100uA (typical) |
Rail-to-Rail Input/Output |
Small 8-pin MSOP Package |
AEC-Q100 Grade 1 |
# of Channels | 2 |
---|---|
Typical Prop Delay (ns) | 47 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 100 |
Iq Max (µA) | 130 |
Vos Max. (µV) | 10000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Comparator, 2-Ch, Soic-8, 125Deg C Rohs Compliant: Yes |Microchip MCP6562T-E/SN | Newark Electronics |
COMPARATOR, 2-CH, SOIC-8, 125DEG C | element14 |
Dual 1.8V Push/Pull Comparator, E temp | Microchip Technology |
DUAL 1.8V PUSH/PULL COMPARATOR, E TEMP | Future Electronics |
Comparator Dual R-R I/P 5.5V 8-Pin SOIC N T/R | Avnet America |
Dual 1.8V Push/Pull Comparator, E temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP6562T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6562T-E/SN?
Additional datasheets, footprints and schematics for MCP6562T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6562T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6562T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6562T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6562T-E/SN fall under?
The MCP6562T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6562T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6562T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6562T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6562T-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP6562T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6562T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6562T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6562T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.