Status: | Active |
---|---|
Series: | MCP6472 |
RoHS: | Compliant |
Prices starting from US$0.73
Low Input Bias Current:150 pA (typical, TA = +125°C) |
Gain-Bandwidth Product: 2 MHz |
Low Quiescent Current: 100 µA/amplifier (typical) |
Low Input Offset Voltage: 1.5 mV (max.) |
Unity Gain Stable |
Rail to Rail Input and Output |
Small Packages: SOIC, MSOP, 2x3 TDFN |
# Per Package | 2 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 200 |
Input Voltage Noise Density (nV/rt(Hz)) | 27 |
PSRR Min (dB) | 91 |
CMRR Min (dB) | 88 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 32 |
Slew Rate (V/µs) | 1.1 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
2 MHz Low Power, Low IBias Dual Op Amp | Microchip Technology |
Operational Amplifier, Dual, 2 Mhz, 2, 1.1 V/ S, 2V To 5.5V, Tdfn, 8 Rohs Compliant: Yes |Microchip MCP6472T-E/MNY | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin TDFN T/R | Avnet America |
IC OPAMP GP 2MHZ RRO 8TDFN | Microchip Technology Inc. MCP6472T-E/MNY | RS Americas |
OP AMP, 2MHZ, 1.1V/US, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MCP6472T-E/MNY?
Additional datasheets, footprints and schematics for MCP6472T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6472T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6472T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6472T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6472T-E/MNY fall under?
The MCP6472T-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6472T-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6472T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6472T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6472T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP6472T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6472T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6472T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6472T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.