Status: | Active |
---|---|
Series: | MCP6441 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
2,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
530
in stock
|
Buy Now | |
element14
from US$0.64
|
530
in stock
|
Buy Now | |
Farnell
from US$0.61
|
530
in stock
|
Buy Now | |
Micros
from US$0.97
|
100
in stock
|
Buy Now | |
Microchip Technology
from US$0.59
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 450 nA (typical) |
Gain Bandwidth Product: 9 kHz (typical) |
Supply Voltage Range: 1.4V to 6.0V |
Rail-to-Rail Input and Output |
Unity Gain Stable |
Slew Rate: 3V/ms (typical) |
Extended Temperature Range: -40°C to +125°C |
Available in SOT23 and SC70 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 9 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.45 |
Iq Max (uA) | 0.65 |
Input Voltage Noise Density (nV/rt(Hz)) | 190 |
PSRR Min (dB) | 65 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6441/2/4, 450 nA, 9 kHz Op Amp |
Board Design Files |
---|
SPICE Model for MCP6441/2/4 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Analog Solutions for Automotive Applications Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
MCP6441 Series 0.003 V/â•¡s 6 V 450 nA 9 kHz Operational Amplifier - SOT-23-5 | Future Electronics |
Single Op Amp, 1.6V, 9kHz | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, Single, 9 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6441T-E/OT | Newark Electronics |
OP AMP, R-R, CMOS, 9KHZ, SOT23-5 | element14 |
R-R I/O Op-Amp, GBW 0.9MHz, SR 0.003V/us, Voff 4.5mV, 1.4÷6V, -40÷125°C | Micros |
Single Nanopower Opamp | Microchip Technology |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
Microchip MCP6441T-E/OT Op Amp, 0.009MHz Rail-Rail, 1.4 to 6 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6441T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6441T-E/OT?
Additional datasheets, footprints and schematics for MCP6441T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6441T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6441T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6441T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6441T-E/OT fall under?
The MCP6441T-E/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6441T-E/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6441T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6441T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6441T-E/OT have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MCP6441T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6441T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6441T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6441T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.