Status: | Active |
---|---|
Series: | MCP6411 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
5,975
in stock
|
Buy Now | |
Microchip Technology
from US$0.43
|
9,000
in stock
|
Buy Now | |
element14
from US$0.48
|
8,391
in stock
|
Buy Now | |
Farnell
from US$0.42
|
8,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 50 µA (typical) |
Low Input Offset Voltage: ±1.0 mV (maximum) |
Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz |
Supply Voltage Range: 1.7V to 5.5V |
Gain Bandwidth Product: 1 MHz (typical) |
Rail-to-Rail Input/Output |
Slew Rate: 0.5 V/µs (typical) |
Unity Gain Stable |
No Phase Reversal |
Small Packages: SC70-5, SOT-23-5 |
Extended Temperature Range: - -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 1000 |
Supply Voltage Min. (V) | 1.7 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 47 |
Iq Max (uA) | 55 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 90 |
CMRR Min (dB) | 90 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 55 |
Isc (mA) | 6 |
Slew Rate (V/µs) | 0 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
MCP6421 EMIRR Evaluation Board (ADM00443) Schematics |
MCP6421 EMIRR Evaluation Board (ADM00443) Gerbers |
MCP6421 EMIRR Evaluation Board (ADM00443) BOM |
SPICE Model for MCP6411 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
1 MHz, R/R I/O Op-amps with EMI Filter | Microchip Technology |
OP-AMP, 1MHZ, 0.5V/US, SC-70-5 | element14 |
Op-Amp, 1Mhz, -40 To 125Deg C, Sc-70 | Newark Electronics |
Op Amp, 1MHz with EMI SC70 | RS |
OP Amp Single 0.5V/us@1.72V to 5.5V 1.72V to 5.5V 5-Pin SC-70 T/R | Avnet America |
Operational Amplifier, 1MHz with EMI Filter | Future Electronics |
Where can I find additional details, specifications and documents for a MCP6411T-E/LTY?
Additional datasheets, footprints and schematics for MCP6411T-E/LTY are listed on our Part Details page. You can also find images and similar parts to MCP6411T-E/LTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6411T-E/LTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6411T-E/LTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6411T-E/LTY fall under?
The MCP6411T-E/LTY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6411T-E/LTY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6411T-E/LTY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6411T-E/LTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6411T-E/LTY have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for MCP6411T-E/LTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6411T-E/LTY often in real-time on the comparison pages.
What if I can't find stock of MCP6411T-E/LTY?
You can fill out our help required form which you can use to request a quote for MCP6411T-E/LTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.