Status: | Active |
---|---|
Series: | MCP6409 |
RoHS: | Compliant |
Specified over the entire temperature range:-40°C to +150°C |
Low Quiescent Current: 45 µA (typical) |
Gain Bandwidth Product: 1 MHz (typical) |
Rail-to-Rail Input and Output |
Supply Voltage Range: 1.8V to 6.0V |
Unity Gain Stable |
Single available in SOT23 package |
Duals and Quads available in SOIC |
# Per Package | 4 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 45 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 73 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 7 |
PM (deg) | 65 |
Isc (mA) | 5 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to >+125C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP6401/1R/1U/2/4/6/7/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6401/1R/1U/2/4/6/7/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad, 1MHz Low Power Opamp | Microchip Technology |
Quad 1.8V, 1Mhz Op, H Temp 14 Soic .150In Tube Rohs Compliant: Yes |Microchip MCP6409-H/SL | Newark Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin SOIC N Tube | Avnet America |
Quad 1.8V, 1MHz Op, H temp | Microchip Technology Inc. MCP6409-H/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6409-H/SL?
Additional datasheets, footprints and schematics for MCP6409-H/SL are listed on our Part Details page. You can also find images and similar parts to MCP6409-H/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6409-H/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6409-H/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6409-H/SL fall under?
The MCP6409-H/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6409-H/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6409-H/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6409-H/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6409-H/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6409-H/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6409-H/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6409-H/SL?
You can fill out our help required form which you can use to request a quote for MCP6409-H/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.