Status: | Active |
---|---|
Series: | MCP6295 |
RoHS: | Compliant |
10 MHz Gain Bandwidth Product (typ.) |
Supply Current: IQ = 1100 µA (typ.) |
Supply Voltage: 2.4V to 5.5V |
Rail-to-Rail Input/Output |
Extended Temperature Range: -40°C to +125°C |
Available in Single, Dual and Quad Packages |
Single with Chip Select (CS) (MCP6293) |
Dual with Chip Select (CS) (MCP6295) |
Package Types: PDIP, SOIC, MSOP |
# Per Package | 2 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1300 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6291 Family Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6291/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP6295T-E/SN | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC N Tube | Avnet America |
2.4-5.5V 10MHZ IQ/BW selectable. Special Cascaded, Low Power OP Amp | Microchip Technology |
Dual Connected 10 MHz OP w/CS, E temp | Microchip Technology Inc. MCP6295T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6295T-E/SN?
Additional datasheets, footprints and schematics for MCP6295T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6295T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6295T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6295T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6295T-E/SN fall under?
The MCP6295T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP6295T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6295T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6295T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6295T-E/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for MCP6295T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6295T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6295T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6295T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.